TE Connectivity Chip Resistor - Surface Mount 3504G3A226RFTE

Description
RES 226 OHM 1% 6W 2512
Request a Quote
Description
RES 226 OHM 1% 6W 2512
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ, with a maximum operating voltage of 100V and a maximum overload voltage of 200V. It operates effectively within a temperature range of -55°C to 155°C. The construction utilizes a high thermal conductivity aluminum-nitride substrate, which enhances performance in power supplies, power switching, braking systems, and automation controls. The resistors are compliant with RoHS standards and are suitable for automatic placement due to their precise dimensions. Environmental testing indicates robust performance under various conditions, including thermal shock and high-temperature exposure. The product is packaged in reels for convenient handling and assembly.

Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ, with a maximum operating voltage of 100V and a maximum overload voltage of 200V. It operates effectively within a temperature range of -55°C to 155°C. The construction utilizes a high thermal conductivity aluminum-nitride substrate, which enhances performance in power supplies, power switching, braking systems, and automation controls. The resistors are compliant with RoHS standards and are suitable for automatic placement due to their precise dimensions. Environmental testing indicates robust performance under various conditions, including thermal shock and high-temperature exposure. The product is packaged in reels for convenient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A226RFTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A226RFTETR-ND
Chip Resistor - Surface Mount 1712-3504G3A226RFTETR-ND
RES 226 OHM 1% 6W 2512

RES 226 OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2060 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2060
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2060
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2061 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2061
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2061
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A226RFTETR-ND 52AK2060
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers