The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, offering a power rating of 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a resistance tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ and can operate at a maximum voltage of 100V, with an overload voltage of 200V. The operating temperature range is from -55°C to 155°C, making it suitable for various environmental conditions. The product is RoHS compliant and constructed with a high thermal conductivity aluminum-nitride substrate, ensuring efficient heat dissipation. It is designed for automatic placement methods due to its accurate and uniform physical dimensions.
RES 1.47K OHM 1% 6W 2512
RES 1.47K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G 3A 1K47 1% 1K RL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-3504G3A1K47FTDFTR-ND | 52AK1663 | 3504G3A1K47FTDF |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |