The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a resistance tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ and can operate at a maximum voltage of 100V, with an overload voltage of up to 200V. The operating temperature range is from -55°C to 155°C, making it suitable for various environmental conditions. The construction includes an aluminum-nitride substrate, which contributes to its high thermal conductivity. The resistors are compliant with RoHS standards and are designed for automatic placement due to their accurate and uniform dimensions. They are ideal for use in power supplies, power switching, braking systems, and automation controls.
RES 1.27K OHM 1% 6W 2512
RES 1.27K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3504G3A1K27FTDFTR-ND | 52AK1638 |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |