The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a resistance tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ, with a maximum operating voltage of 100V and a maximum overload voltage of 200V. It operates effectively within a temperature range of -55°C to 155°C. The construction utilizes an aluminum-nitride substrate, which contributes to its high thermal conductivity. The resistors are suitable for various applications, including power supplies, power switching, braking systems, and automation controls. They are compliant with RoHS standards and are designed for automatic placement due to their accurate and uniform physical dimensions. The product also meets several environmental and endurance testing standards, ensuring reliability in demanding conditions.
RES 1K OHM 1% 6W 2512
RES 1K OHM 1% 6W 2512
RES 1K OHM 1% 6W 2512
TE Connectivity 3504G3A1K0FTDF
TE Connectivity 3504G3A1K0FTDF
TE Connectivity 3504G3A1K0FTDF
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-3504G3A1K0FTDFCT-ND | 2530009P | 52AK1599 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |