TE Connectivity Chip Resistor - Surface Mount 3504G3A165RFTDF

Description
RES 165 OHM 1% 6W 2512
Request a Quote
Description
RES 165 OHM 1% 6W 2512
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%. The resistance range spans from 50,Ѷ to 30.1K,Ѷ, with a maximum operating voltage of 100V and a maximum overload voltage of 200V. The operating temperature range is from -55°C to 155°C, making it suitable for various environmental conditions. This resistor is constructed on a high thermal conductivity aluminum-nitride substrate, ensuring efficient heat dissipation. It is compliant with RoHS standards and is designed for automatic placement due to its accurate and uniform dimensions. The product is also tested for reliability under various conditions, including short time overload, damp heat, and thermal shock, ensuring durability in demanding applications.

Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%. The resistance range spans from 50,Ѷ to 30.1K,Ѷ, with a maximum operating voltage of 100V and a maximum overload voltage of 200V. The operating temperature range is from -55°C to 155°C, making it suitable for various environmental conditions. This resistor is constructed on a high thermal conductivity aluminum-nitride substrate, ensuring efficient heat dissipation. It is compliant with RoHS standards and is designed for automatic placement due to its accurate and uniform dimensions. The product is also tested for reliability under various conditions, including short time overload, damp heat, and thermal shock, ensuring durability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A165RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A165RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3504G3A165RFTDFTR-ND
RES 165 OHM 1% 6W 2512

RES 165 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A165RFTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A165RFTDFCT-ND
Chip Resistor - Surface Mount 1712-3504G3A165RFTDFCT-ND
RES 165 OHM 1% 6W 2512

RES 165 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A165RFTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A165RFTDFDKR-ND
Chip Resistor - Surface Mount 1712-3504G3A165RFTDFDKR-ND
RES 165 OHM 1% 6W 2512

RES 165 OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK1891 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK1891
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK1891
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK1890 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK1890
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK1890
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A165RFTDFTR-ND 52AK1891
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details