TE Connectivity Chip Resistor - Surface Mount 3504G3A100RFTDF

Description
RES 100 OHM 1% 6W 2512
Request a Quote Datasheet
Description
RES 100 OHM 1% 6W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A100RFTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A100RFTDFCT-ND
Chip Resistor - Surface Mount 1712-3504G3A100RFTDFCT-ND
RES 100 OHM 1% 6W 2512

RES 100 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A100RFTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A100RFTDFDKR-ND
Chip Resistor - Surface Mount 1712-3504G3A100RFTDFDKR-ND
RES 100 OHM 1% 6W 2512

RES 100 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A100RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A100RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3504G3A100RFTDFTR-ND
RES 100 OHM 1% 6W 2512

RES 100 OHM 1% 6W 2512

Buy Now Datasheet
Surface Mount Resistors - 2530002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2530002
Surface Mount Resistors 2530002
TE Connectivity 3504G3A100RFTDF

TE Connectivity 3504G3A100RFTDF

Supplier's Site
Surface Mount Resistors - 2530001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2530001
Surface Mount Resistors 2530001
TE Connectivity 3504G3A100RFTDF

TE Connectivity 3504G3A100RFTDF

Supplier's Site
Surface Mount Resistors - 2530002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2530002P
Surface Mount Resistors 2530002P
TE Connectivity 3504G3A100RFTDF

TE Connectivity 3504G3A100RFTDF

Supplier's Site
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK1730 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK1730
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK1730
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK1731 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK1731
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK1731
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-3504G3A100RFTDFCT-ND 2530002 52AK1730
Product Name Chip Resistor - Surface Mount Surface Mount Resistors 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details