TE Connectivity PCB Headers 350434-1

Description
TE Connectivity 350434-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 350434-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1361652 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1361652
PCB Headers 1361652
TE Connectivity 350434-1 PCB Header

TE Connectivity 350434-1 PCB Header

Supplier's Site
PCB Headers - 849063P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
849063P
PCB Headers 849063P
15 way Mate-N-Lok vertical pin header

15 way Mate-N-Lok vertical pin header

Supplier's Site
PCB Headers - 849063 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
849063
PCB Headers 849063
TE Connectivity 350434-1 PCB Header

TE Connectivity 350434-1 PCB Header

Supplier's Site
Connectors - 350434-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350434-1
Connectors 350434-1
15P UMNL PIN HDR ASSY NATL

15P UMNL PIN HDR ASSY NATL

Buy Now
Headers, Male Pins - A1478-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1478-ND
Headers, Male Pins A1478-ND
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"

"Connector Header Through Hole 15 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
600V 19A Electronic Connector
316-350434-1
600V 19A Electronic Connector 316-350434-1
Power Connector, 15 Pos, 600V, 19A, Straight, Solder, Thru-Hole Product overview: 350434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350434-1 can be used for catalog matching and distributor lookup.

Power Connector, 15 Pos, 600V, 19A, Straight, Solder, Thru-Hole Product overview: 350434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350434-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity - 46F2044 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
46F2044
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 46F2044
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
15P Umnl Pin Hdr Assy Natl Rohs Compliant Amp - Te Connectivity - 82AC1531 - Newark, An Avnet Company
Chicago, IL, United States
15P Umnl Pin Hdr Assy Natl Rohs Compliant Amp - Te Connectivity
82AC1531
15P Umnl Pin Hdr Assy Natl Rohs Compliant Amp - Te Connectivity 82AC1531
15P UMNL PIN HDR ASSY NATL ROHS COMPLIANT: YES

15P UMNL PIN HDR ASSY NATL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1361652 849063P 350434-1 A1478-ND 316-350434-1 46F2044 82AC1531
Product Name PCB Headers PCB Headers Connectors Headers, Male Pins 600V 19A Electronic Connector Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 15P Umnl Pin Hdr Assy Natl Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Straight; Straight Straight
Termination Solder Solder Through Hole Straight
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data