TE Connectivity Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity 350433-1.

Description
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity - 26AC7117 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity
26AC7117
Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity 26AC7117
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7117
Product Name Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details