TE Connectivity PCB Headers & Receptacles 350433-1

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 12 Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Matrix Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.2mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.2 MM  [.087 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 20.32 MM  [.8 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 94 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 12 Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Matrix Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.2mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.2 MM  [.087 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 20.32 MM  [.8 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 94 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 350433-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
350433-1
PCB Headers & Receptacles 350433-1
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 12 Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Matrix Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.2mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.2 MM  [.087 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 20.32 MM  [.8 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 94 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 4
  • Number of Loaded Positions : 12
  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]
  • Contact Shape & Form : Round
  • Contact Size : 2.2mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ]
  • Mating Pin Diameter : 2.2 MM  [.087 INCH ]
  • PCB Contact Termination Area Plating Material : Pre-Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 26.67 MM  [1.05 INCH ]
  • Connector Width : 20.32 MM  [.8 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 14.73 MM  [.58 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 94

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ]
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1182521-350433-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1182521-350433-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1182521-350433-1
Win Source Part Number: 1182521-350433-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Universal MATE-N-LOK Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Applications: General Purpose Standard Package: 42 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Alternative Parts (Cross-Reference): 350433-1.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 3504331,2266-350433- 1,A1476,-350433-1-SI ,-350433-1-CSI Base Product Number: 350433

Win Source Part Number: 1182521-350433-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Universal MATE-N-LOK
Number of Positions: 12
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Applications: General Purpose
Standard Package: 42
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Alternative Parts (Cross-Reference): 350433-1.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 3504331,2266-350433-1,A1476,-350433-1-SI,-350433-1-CSI
Base Product Number: 350433

Buy Now Datasheet
Headers & Wire Housings - 350433-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
350433-1
Headers & Wire Housings 350433-1
UMNL - Header Assembl

UMNL - Header Assembl

Buy Now
Headers & Wire Housings - 350433-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
350433-1
Headers & Wire Housings 350433-1
12P UMNL PIN HDR ASSY NATL

12P UMNL PIN HDR ASSY NATL

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
350433-1
Headers & Wire Housings 350433-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wire-To-Board Connector, Universal Mate-N-Lok Series, Through Hole, Header, 12, 6.35 Mm Rohs Compliant Amp Te Connectivity - 06WX0313 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Universal Mate-N-Lok Series, Through Hole, Header, 12, 6.35 Mm Rohs Compliant Amp Te Connectivity
06WX0313
Wire-To-Board Connector, Universal Mate-N-Lok Series, Through Hole, Header, 12, 6.35 Mm Rohs Compliant Amp Te Connectivity 06WX0313
Wire-To-Board Connector, Universal MATE-N-LOK Series, Through Hole, Header, 12, 6.35 mm RoHS Compliant: Yes

Wire-To-Board Connector, Universal MATE-N-LOK Series, Through Hole, Header, 12, 6.35 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Pin & Socket Connectors - 350433-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
350433-1
Pin & Socket Connectors 350433-1
Pin & Socket Connectors 12 POS STD TAIL PIN

Pin & Socket Connectors 12 POS STD TAIL PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 350433-1 1182521-350433-1 350433-1 06WX0313 350433-1
Product Name PCB Headers & Receptacles Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Wire-To-Board Connector, Universal Mate-N-Lok Series, Through Hole, Header, 12, 6.35 Mm Rohs Compliant Amp Te Connectivity Pin & Socket Connectors
Mounting Through-Hole; Board Mount Through-Hole; Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 12 amps 19 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Contact Plating Pre-Tin Tin Tin
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102567-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 103233-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Accessories - 1011-255-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details