TE Connectivity Headers, Male Pins 350432-4

Description
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31745-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31745-ND
Headers, Male Pins A31745-ND
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-350432-4
Through-Hole 19A 600V Electronic Connector 316-350432-4
9 Pos Power Connector, Wire-to-Board, 19A, 600V, Gold/Tin, Through Hole Product overview: 350432-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350432-4 can be used for catalog matching and distributor lookup.

9 Pos Power Connector, Wire-to-Board, 19A, 600V, Gold/Tin, Through Hole Product overview: 350432-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350432-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 52K3623 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
52K3623
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 52K3623
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
09P Umnl Pin Hdr Assy Natl Lf Amp - Te Connectivity - 76AC6551 - Newark, An Avnet Company
Chicago, IL, United States
09P Umnl Pin Hdr Assy Natl Lf Amp - Te Connectivity
76AC6551
09P Umnl Pin Hdr Assy Natl Lf Amp - Te Connectivity 76AC6551
09P UMNL PIN HDR ASSY NATL LF

09P UMNL PIN HDR ASSY NATL LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31745-ND 316-350432-4 52K3623 76AC6551
Product Name Headers, Male Pins Through-Hole 19A 600V Electronic Connector Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 09P Umnl Pin Hdr Assy Natl Lf Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Number of Contacts 9 #
Unlock Full Specs
to access all available technical data