TE Connectivity Headers, Male Pins 350431-4

Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31744-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31744-ND
Headers, Male Pins A31744-ND
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-350431-4
Through-Hole 19A 600V Electronic Connector 316-350431-4
6 Pos Power Connector, 19A, 600V, Wire-to-Board, Gold/Tin, Through Hole Product overview: 350431-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350431-4 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, 19A, 600V, Wire-to-Board, Gold/Tin, Through Hole Product overview: 350431-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350431-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
06P Umnl Pinhdr Assy V2 Nat Lf Amp - Te Connectivity - 76AC6550 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnl Pinhdr Assy V2 Nat Lf Amp - Te Connectivity
76AC6550
06P Umnl Pinhdr Assy V2 Nat Lf Amp - Te Connectivity 76AC6550
06P UMNL PINHDR ASSY V2 NAT LF

06P UMNL PINHDR ASSY V2 NAT LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A31744-ND 316-350431-4 76AC6550
Product Name Headers, Male Pins Through-Hole 19A 600V Electronic Connector 06P Umnl Pinhdr Assy V2 Nat Lf Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Circular Connector Assemblies - 2262-A22017-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details