TE Connectivity Headers, Male Pins 350431-1

Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A1472-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1472-ND
Headers, Male Pins A1472-ND
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
600V 19A Electronic Connector
316-350431-1
600V 19A Electronic Connector 316-350431-1
6 Pos Power Connector, 600V, 19A, 6.35mm Pitch, Solder ST, Thru-Hole Product overview: 350431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350431-1 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, 600V, 19A, 6.35mm Pitch, Solder ST, Thru-Hole Product overview: 350431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350431-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 350431-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350431-1
Connectors 350431-1
06P UMNL PIN HDR ASSY V2 NAT

06P UMNL PIN HDR ASSY V2 NAT

Buy Now
PCB Sockets - 849035P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
849035P
PCB Sockets 849035P
6 way Mate-N-Lok vertical pin header

6 way Mate-N-Lok vertical pin header

Supplier's Site
PCB Sockets - 849035 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
849035
PCB Sockets 849035
TE Connectivity 350431-1 PCB Socket

TE Connectivity 350431-1 PCB Socket

Supplier's Site
PCB Sockets - 1648624 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1648624
PCB Sockets 1648624
TE Connectivity 350431-1 PCB Socket

TE Connectivity 350431-1 PCB Socket

Supplier's Site
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 46F2054 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
46F2054
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 46F2054
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Connector, Soft Shell; Universal MATE-N-LOK; 6; Nylon; Natural; 19 A; 600 VAC - 70083546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 6; Nylon; Natural; 19 A; 600 VAC
70083546
Connector, Soft Shell; Universal MATE-N-LOK; 6; Nylon; Natural; 19 A; 600 VAC 70083546
19A, 600VAC, Soft Shell Connector Nylon housing material PCB thru mount mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • PCB thru mount mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1472-ND 316-350431-1 350431-1 849035P 849035 1648624 46F2054 70083546
Product Name Headers, Male Pins 600V 19A Electronic Connector Connectors PCB Sockets PCB Sockets PCB Sockets Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity Connector, Soft Shell; Universal MATE-N-LOK; 6; Nylon; Natural; 19 A; 600 VAC
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through hole Through hole PCB Thru Mount
Number of Contacts 6 #
Termination Solder Solder Solder Solder Through Hole Straight Thru-Hole
Unlock Full Specs
to access all available technical data