4 Pos Power Connector, Wire-to-Board, 19A, 600V, Male Pin, Gold/Tin Product overview: 350430-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350430-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810823-350430-4
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
04P UMNL PIN HDR ASSY NATL LF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350430-4 | 810823-350430-4 | A31743-ND | 16M3031 | 76AC6549 |
| Product Name | 19A 600V Electronic Connector | Rectangular Connectors - 350430-4 | Headers, Male Pins | Plug & Socket Connector, Header, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 04P Umnl Pin Hdr Assy Natl Lf Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Through Hole Straight | ||
| Voltage Rating | 600 volts | ||||
| Current Rating | 19.0 amps |