TE Connectivity Headers, Male Pins 350429-4

Description
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31742-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31742-ND
Headers, Male Pins A31742-ND
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"

"Connector Header Through Hole 3 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
600V 19A Electronic Connector
316-350429-4
600V 19A Electronic Connector 316-350429-4
3 Pos 600V 19A Wire-to-Board Male Pin Power Connector, Gold/Tin Product overview: 350429-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350429-4 can be used for catalog matching and distributor lookup.

3 Pos 600V 19A Wire-to-Board Male Pin Power Connector, Gold/Tin Product overview: 350429-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350429-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER VERT 3POS 6.35MM - 792-350429-4 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 3POS 6.35MM
792-350429-4
CONN HEADER VERT 3POS 6.35MM 792-350429-4
CONN HEADER VERT 3POS 6.35MM

CONN HEADER VERT 3POS 6.35MM

Supplier's Site
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 77M7861 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
77M7861
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 77M7861
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31742-ND 316-350429-4 792-350429-4 77M7861
Product Name Headers, Male Pins 600V 19A Electronic Connector CONN HEADER VERT 3POS 6.35MM Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Number of Contacts 3 #
Termination Solder Solder Through Hole Straight
Unlock Full Specs
to access all available technical data