TE Connectivity 19A 600V Electronic Connector 350429-1

Description
3 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350429-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350429-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
19A 600V Electronic Connector
316-350429-1
19A 600V Electronic Connector 316-350429-1
3 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350429-1 can be used for catalog matching and distributor lookup.

3 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350429-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 350429-1 - 810385-350429-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350429-1
810385-350429-1
Rectangular Connectors - 350429-1 810385-350429-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810385-350429-1 Packaging: Bulk Number of Positions: 3 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Copper Alloy Material Flammability Rating: UL94 V-2 Applications: General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810385-350429-1
Packaging: Bulk
Number of Positions: 3
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-2
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
PCB Headers - 849007 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
849007
PCB Headers 849007
TE Connectivity 350429-1 PCB Header

TE Connectivity 350429-1 PCB Header

Supplier's Site
PCB Headers - 1621704 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1621704
PCB Headers 1621704
TE Connectivity 350429-1 PCB Header

TE Connectivity 350429-1 PCB Header

Supplier's Site
PCB Headers - 849007P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
849007P
PCB Headers 849007P
3 way Mate-N-Lok vertical pin header

3 way Mate-N-Lok vertical pin header

Supplier's Site
Headers, Male Pins - A1468-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1468-ND
Headers, Male Pins A1468-ND
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"

"Connector Header Through Hole 3 position 0.250"" (6.35mm)"

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 3; Nylon; Natural; 19 A; 600 VAC - 70083533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 3; Nylon; Natural; 19 A; 600 VAC
70083533
Connector, Soft Shell; Universal MATE-N-LOK; 3; Nylon; Natural; 19 A; 600 VAC 70083533
19A, 600VAC, Soft Shell Connector Nylon housing material PCB thru mount mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • PCB thru mount mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 46F2052 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
46F2052
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 46F2052
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
350429-1
Connectors >> Wire To Board / Wire To Wire Connector 350429-1
1x3P 3P 1 6.35mm 3 Copper Alloy Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 6.35mm 3 Copper Alloy Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-350429-1 810385-350429-1 849007 849007P A1468-ND 70083533 46F2052 350429-1
Product Name 19A 600V Electronic Connector Rectangular Connectors - 350429-1 PCB Headers PCB Headers Headers, Male Pins Connector, Soft Shell; Universal MATE-N-LOK; 3; Nylon; Natural; 19 A; 600 VAC Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector
Termination Solder Solder Solder Thru-Hole Through Hole Straight
Voltage Rating 600 volts 600 volts
Current Rating 19.0 amps 19.0 amps
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Header Connector; Header Wire to Board Connector Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data