TE Connectivity Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 350429-1.

Description
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 26AC7113 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
26AC7113
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 26AC7113
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7113
Product Name Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
XG4 Flat Cable Connectors - XG4A-1032 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers