TE Connectivity Connector, Plug, 4 Position, 5.08Mm; Connector Systems Amp - Te Connectivity 350424-1.

Description
CONNECTOR, PLUG, 4 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Commercial MATE-N-LOK Series RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 4 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Commercial MATE-N-LOK Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 4 Position, 5.08Mm; Connector Systems Amp - Te Connectivity - 30AC4443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 4 Position, 5.08Mm; Connector Systems Amp - Te Connectivity
30AC4443
Connector, Plug, 4 Position, 5.08Mm; Connector Systems Amp - Te Connectivity 30AC4443
CONNECTOR, PLUG, 4 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Commercial MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, PLUG, 4 POSITION, 5.08MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Commercial MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4443
Product Name Connector, Plug, 4 Position, 5.08Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 51544430 - Radwell International
Specs
Gender Female / Jack
View Details