2 Pos Power Connector, 5.08mm Pitch, 12A, Male, Straight, Thru-Hole Product overview: 350422-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350422-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Package: Bulk
Pitch - Mating: 0.200" (5.08mm)
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"Connector Header Through Hole 2 position 0.200"" (5.08mm)"
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.95MM; No. of Contacts:2Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 350422-1 | 316-350422-1 | A14367-ND | 87F2964 | |
| Product Name | Pin & Socket Connectors | 12A Electronic Connector | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins | Plug & Socket Connector, Header, 2 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 13.0 amps | 12.0 amps |