TE Connectivity Power Contacts 350417-8

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Wire Type : Stranded Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Wire Type : Stranded Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 350417-8 - TE Connectivity
Berwyn, PA, United States
Power Contacts
350417-8
Power Contacts 350417-8
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Wire Type : Stranded Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Nickel
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Nickel
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.79 MM  [.11 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 24 - 18
  • Wire Size (CMA) : 404 - 1624

Electrical Characteristics


  • Operating Voltage (VAC) : 600, 250

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • Wire Type : Stranded

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 350417-8
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details