Female Signal Contact, 13A, 250V, Tin Brass, 18-24AWG, Crimp Product overview: 350417-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350417-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-24 AWG Crimp
Socket Contact Tin 18-24 AWG Crimp
Electronic Component
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; Product Range:Commercial 0.093" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, CRIMP, RECEPTACLE, 24-18AWG; Product Range:Commercial 0.093" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Soft Shell Pin & Socket RoHS Compliant: Yes
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350417-1 | 332-350417-1 | A100558CT-ND | 350417-1 | 70W2346 | 74AC2818 |
| Product Name | Connectors | 13A 250V Electronic Connector | Rectangular Connector Contacts | Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Crimp, Receptacle, 24-18Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | |||||
| Termination | Crimp | Crimp | Crimp | |||
| Voltage Rating | 250 volts |