TE Connectivity Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 350416-1.

Description
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Description
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 30AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
30AC4442
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 30AC4442
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4442
Product Name Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products