TE Connectivity Connector Contacts 350415-5

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .076 MICM  [2.99 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .076 MICM  [2.99 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 350415-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
350415-5
Connector Contacts 350415-5
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .076 MICM  [2.99 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : .076 MICM  [2.99 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600, 250

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 350415-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details