RES 63.4 OHM 1% 2W 1206
RES 63.4 OHM 1% 2W 1206
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3503G2B63R4FTDTR-ND | 52AK3528 |
| Product Name | Chip Resistor - Surface Mount | Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 63.4 ohms |