TE Connectivity Chip Resistor - Surface Mount 3503G2B549RFTDF

Description
RES 549 OHM 1% 2W 1206
Request a Quote Datasheet
Description
RES 549 OHM 1% 2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3503G2B549RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B549RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3503G2B549RFTDFTR-ND
RES 549 OHM 1% 2W 1206

RES 549 OHM 1% 2W 1206

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK3458 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK3458
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK3458
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK3457 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK3457
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK3457
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3503G2B549RFTDFTR-ND 52AK3458
Product Name Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details