TE Connectivity Chip Resistor - Surface Mount 3503G2B178RFTDF

Description
RES 178 OHM 1% 2W 1206
Request a Quote Datasheet
Description
RES 178 OHM 1% 2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3503G2B178RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B178RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3503G2B178RFTDFTR-ND
RES 178 OHM 1% 2W 1206

RES 178 OHM 1% 2W 1206

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2982 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2982
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2982
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2981 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2981
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2981
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3503G2B178RFTDFTR-ND 52AK2982
Product Name Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details