TE Connectivity Resistors - Chip Resistor - Surface Mount 3503G2B143RFTDF

Description
Win Source Part Number: 1339205-3503G2B143RF TDF Category: Resistors - Chip Resistor - Surface Mount Series: 3503 Package: Tape & Reel Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 143 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product
Request a Quote Datasheet
Description
Win Source Part Number: 1339205-3503G2B143RF TDF Category: Resistors - Chip Resistor - Surface Mount Series: 3503 Package: Tape & Reel Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 143 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1339205-3503G2B143RFTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339205-3503G2B143RFTDF
Resistors - Chip Resistor - Surface Mount 1339205-3503G2B143RFTDF
Win Source Part Number: 1339205-3503G2B143RF TDF Category: Resistors - Chip Resistor - Surface Mount Series: 3503 Package: Tape & Reel Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 143 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1339205-3503G2B143RFTDF
Category: Resistors - Chip Resistor - Surface Mount
Series: 3503
Package: Tape & Reel
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.023" (0.58mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 143 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3503G2B143RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B143RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3503G2B143RFTDFTR-ND
RES 143 OHM 1% 2W 1206

RES 143 OHM 1% 2W 1206

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2913 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2913
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2913
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2914 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2914
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2914
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1339205-3503G2B143RFTDF 1712-3503G2B143RFTDFTR-ND 52AK2913
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details