TE Connectivity Chip Resistor - Surface Mount 3503G2B143RFTD

Description
RES 143 OHM 1% 2W 1206
Request a Quote Datasheet
Description
RES 143 OHM 1% 2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3503G2B143RFTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B143RFTDDKR-ND
Chip Resistor - Surface Mount 1712-3503G2B143RFTDDKR-ND
RES 143 OHM 1% 2W 1206

RES 143 OHM 1% 2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3503G2B143RFTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B143RFTDTR-ND
Chip Resistor - Surface Mount 1712-3503G2B143RFTDTR-ND
RES 143 OHM 1% 2W 1206

RES 143 OHM 1% 2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3503G2B143RFTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B143RFTDCT-ND
Chip Resistor - Surface Mount 1712-3503G2B143RFTDCT-ND
RES 143 OHM 1% 2W 1206

RES 143 OHM 1% 2W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1339203-3503G2B143RFTD - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339203-3503G2B143RFTD
Resistors - Chip Resistor - Surface Mount 1339203-3503G2B143RFTD
Win Source Part Number: 1339203-3503G2B143RF TD Category: Resistors - Chip Resistor - Surface Mount Series: 3503 Package: Tape & Reel Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 143 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1339203-3503G2B143RFTD
Category: Resistors - Chip Resistor - Surface Mount
Series: 3503
Package: Tape & Reel
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.023" (0.58mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 143 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2912 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2912
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2912
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2911 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2911
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2911
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-3503G2B143RFTDDKR-ND 1339203-3503G2B143RFTD 52AK2912
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176399-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details