TE Connectivity Chip Resistor - Surface Mount 3503G2B13K7FTDF

Description
RES 13.7K OHM 1% 2W 1206
Request a Quote Datasheet
Description
RES 13.7K OHM 1% 2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3503G2B13K7FTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B13K7FTDFTR-ND
Chip Resistor - Surface Mount 1712-3503G2B13K7FTDFTR-ND
RES 13.7K OHM 1% 2W 1206

RES 13.7K OHM 1% 2W 1206

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2881 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2881
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2881
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2882 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2882
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2882
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Resistor - 224318753 - Radwell International
Willingboro, NJ, United States
Resistor
224318753
Resistor 224318753
FIXED RESISTOR, THIN FILM, 2W, 1% +/-TOL, 50PPM/CEL, 1206, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, THIN FILM, 2W, 1% +/-TOL, 50PPM/CEL, 1206, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 1712-3503G2B13K7FTDFTR-ND 52AK2881 224318753
Product Name Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers