TE Connectivity Surface Mount Resistors 3503G2B121RFTDF

Description
TE Connectivity 3503G2B121RFTDF
Request a Quote Datasheet
Description
TE Connectivity 3503G2B121RFTDF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2527550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2527550
Surface Mount Resistors 2527550
TE Connectivity 3503G2B121RFTDF

TE Connectivity 3503G2B121RFTDF

Supplier's Site
Surface Mount Resistors - 2527551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2527551
Surface Mount Resistors 2527551
TE Connectivity 3503G2B121RFTDF

TE Connectivity 3503G2B121RFTDF

Supplier's Site
Surface Mount Resistors - 2527551P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2527551P
Surface Mount Resistors 2527551P
TE Connectivity 3503G2B121RFTDF

TE Connectivity 3503G2B121RFTDF

Supplier's Site
Chip Resistor - Surface Mount - 1712-3503G2B121RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B121RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3503G2B121RFTDFTR-ND
RES 121 OHM 1% 2W 1206

RES 121 OHM 1% 2W 1206

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2861 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2861
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2861
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2862 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2862
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2862
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2527550 1712-3503G2B121RFTDFTR-ND 52AK2861
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206
Resistance Range 121 ohms 121 ohms
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers