Female Crimp Signal Connector | 17A | 10-14AWG | Tin Brass Product overview: 350390-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350390-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 10-14 AWG Crimp
CONTACT, SOCKET, 14-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes
CONN SOCKET 10-14AWG CRIMP TIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-350390-1 | A25461-ND | 350390-1 | 90B7649 | 792-350390-1 |
| Product Name | 17A Electronic Connector | Rectangular Connector Contacts | Contacts | Contact, Socket, 14-10Awg, Crimp; Product Range Amp - Te Connectivity | CONN SOCKET 10-14AWG CRIMP TIN |
| Gender | Female / Jack | ||||
| Termination | Crimp | Crimp | |||
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 10 to 14 AWG | 14 AWG |