TE Connectivity Chip Resistor - Surface Mount 35029R1FT

Description
9.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143146CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143146CT-ND
Chip Resistor - Surface Mount A143146CT-ND
9.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

9.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143146DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143146DKR-ND
Chip Resistor - Surface Mount A143146DKR-ND
9.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

9.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143146TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143146TR-ND
Chip Resistor - Surface Mount A143146TR-ND
9.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

9.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 9R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7968
Res, 9R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7968
RES, 9R1, 1%, 2W, 2010, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 9R1, 1%, 2W, 2010, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2737
Res, 9R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2737
RES, 9R1, 1%, 2W, 2010, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 9R1, 1%, 2W, 2010, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site
Res, 9R1, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3679
Res, 9R1, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3679
RES, 9R1, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 9R1, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143146CT-ND 96AC7968 34AH3679
Product Name Chip Resistor - Surface Mount Res, 9R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 9R1, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details