TE Connectivity Chip Resistor - Surface Mount 35029K1FT

Description
9.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
9.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143218TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143218TR-ND
Chip Resistor - Surface Mount A143218TR-ND
9.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

9.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143218DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143218DKR-ND
Chip Resistor - Surface Mount A143218DKR-ND
9.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

9.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143218CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143218CT-ND
Chip Resistor - Surface Mount A143218CT-ND
9.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

9.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 9K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2246
Res, 9K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2246
RES, 9K1, 1%, 2W, 2010, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 9K1, 1%, 2W, 2010, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4698
Res, 9K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4698
RES, 9K1, 1%, 2W, 2010, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 9K1, 1%, 2W, 2010, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143218TR-ND 97AC2246
Product Name Chip Resistor - Surface Mount Res, 9K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - A143150TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers