TE Connectivity Chip Resistor - Surface Mount 350291RFT

Description
91 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143170DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143170DKR-ND
Chip Resistor - Surface Mount A143170DKR-ND
91 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

91 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143170TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143170TR-ND
Chip Resistor - Surface Mount A143170TR-ND
91 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

91 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143170CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143170CT-ND
Chip Resistor - Surface Mount A143170CT-ND
91 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

91 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 91R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3550
Res, 91R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3550
RES, 91R, 1%, 2W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 91R, 1%, 2W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3551
Res, 91R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3551
RES, 91R, 1%, 2W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 91R, 1%, 2W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143170DKR-ND 97AC3550
Product Name Chip Resistor - Surface Mount Res, 91R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176232-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details