TE Connectivity Chip Resistor - Surface Mount 3502910KFT

Description
910 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
910 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143266TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143266TR-ND
Chip Resistor - Surface Mount A143266TR-ND
910 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

910 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143266CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143266CT-ND
Chip Resistor - Surface Mount A143266CT-ND
910 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

910 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 910K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3556
Res, 910K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3556
RES, 910K, 1%, 2W, 2010, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 910K, 1%, 2W, 2010, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8606
Res, 910K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8606
RES, 910K, 1%, 2W, 2010, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 910K, 1%, 2W, 2010, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143266TR-ND 97AC3556
Product Name Chip Resistor - Surface Mount Res, 910K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143376TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details