TE Connectivity Chip Resistor - Surface Mount 35028R2FT

Description
8.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143145TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143145TR-ND
Chip Resistor - Surface Mount A143145TR-ND
8.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

8.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143145DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143145DKR-ND
Chip Resistor - Surface Mount A143145DKR-ND
8.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

8.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143145CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143145CT-ND
Chip Resistor - Surface Mount A143145CT-ND
8.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

8.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 8R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7967
Res, 8R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7967
RES, 8R2, 1%, 2W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 8R2, 1%, 2W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5124
Res, 8R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5124
RES, 8R2, 1%, 2W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 8R2, 1%, 2W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143145TR-ND 96AC7967
Product Name Chip Resistor - Surface Mount Res, 8R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers