TE Connectivity Chip Resistor - Surface Mount 35028M2FT

Description
8.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143289TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143289TR-ND
Chip Resistor - Surface Mount A143289TR-ND
8.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

8.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143289DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143289DKR-ND
Chip Resistor - Surface Mount A143289DKR-ND
8.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

8.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143289CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143289CT-ND
Chip Resistor - Surface Mount A143289CT-ND
8.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

8.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 8M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9013
Res, 8M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9013
RES, 8M2, 1%, 2W, 2010, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 8M2, 1%, 2W, 2010, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4026
Res, 8M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4026
RES, 8M2, 1%, 2W, 2010, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 8M2, 1%, 2W, 2010, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143289TR-ND 96AC9013
Product Name Chip Resistor - Surface Mount Res, 8M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details