TE Connectivity Chip Resistor - Surface Mount 350282RJT

Description
82 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143315CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143315CT-ND
Chip Resistor - Surface Mount A143315CT-ND
82 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

82 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143315TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143315TR-ND
Chip Resistor - Surface Mount A143315TR-ND
82 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

82 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 82R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3672
Res, 82R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3672
RES, 82R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 82R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 82R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2256
Res, 82R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2256
RES, 82R, 5%, 2W, 2010, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 82R, 5%, 2W, 2010, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143315CT-ND 34AH3672 97AC2256
Product Name Chip Resistor - Surface Mount Res, 82R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 82R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details