The Resistor 82K, 5%, 2W, 2010 from TE Connectivity is a thick film resistor designed for high power applications, rated at 2W at 70°C. It features a resistance tolerance of ±5% and is suitable for automatic placement in volume production. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. It is packaged on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. The product is compliant with RoHS directives and is suitable for various electronic applications.
82 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
82 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
82 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 82K, 5%, 2W, 2010, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 82K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143351DKR-ND | 97AC3281 | 34AH3670 |
| Product Name | Chip Resistor - Surface Mount | Res, 82K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity | Res, 82K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 |
| Tolerance | 5 +/- % | 5 +/- % |