TE Connectivity Chip Resistor - Surface Mount 3502820KFT

Description
820 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143265CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143265CT-ND
Chip Resistor - Surface Mount A143265CT-ND
820 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

820 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143265TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143265TR-ND
Chip Resistor - Surface Mount A143265TR-ND
820 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

820 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 820K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0910
Res, 820K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0910
RES, 820K, 1%, 2W, 2010, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 820K, 1%, 2W, 2010, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0909
Res, 820K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0909
RES, 820K, 1%, 2W, 2010, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 820K, 1%, 2W, 2010, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site
Res, 820K, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3673
Res, 820K, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3673
RES, 820K, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 820K, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143265CT-ND 97AC0910 34AH3673
Product Name Chip Resistor - Surface Mount Res, 820K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 820K, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details