TE Connectivity Chip Resistor - Surface Mount 35027R5FT

Description
7.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143144CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143144CT-ND
Chip Resistor - Surface Mount A143144CT-ND
7.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

7.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143144DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143144DKR-ND
Chip Resistor - Surface Mount A143144DKR-ND
7.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

7.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143144TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143144TR-ND
Chip Resistor - Surface Mount A143144TR-ND
7.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

7.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 7R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5123
Res, 7R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5123
RES, 7R5, 1%, 2W, 2010, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 7R5, 1%, 2W, 2010, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0054
Res, 7R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0054
RES, 7R5, 1%, 2W, 2010, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 7R5, 1%, 2W, 2010, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143144CT-ND 97AC5123
Product Name Chip Resistor - Surface Mount Res, 7R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details