TE Connectivity Chip Resistor - Surface Mount 35027M5FT

Description
7.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143288TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143288TR-ND
Chip Resistor - Surface Mount A143288TR-ND
7.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

7.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 7M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1477
Res, 7M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1477
RES, 7M5, 1%, 2W, 2010, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 7M5, 1%, 2W, 2010, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6155
Res, 7M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6155
RES, 7M5, 1%, 2W, 2010, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 7M5, 1%, 2W, 2010, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143288TR-ND 97AC1477
Product Name Chip Resistor - Surface Mount Res, 7M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details