TE Connectivity Chip Resistor - Surface Mount 350275KFT

Description
75 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143240DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143240DKR-ND
Chip Resistor - Surface Mount A143240DKR-ND
75 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

75 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143240CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143240CT-ND
Chip Resistor - Surface Mount A143240CT-ND
75 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

75 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143240TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143240TR-ND
Chip Resistor - Surface Mount A143240TR-ND
75 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

75 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 75K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4896
Res, 75K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4896
RES, 75K, 1%, 2W, 2010, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 75K, 1%, 2W, 2010, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4897
Res, 75K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4897
RES, 75K, 1%, 2W, 2010, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 75K, 1%, 2W, 2010, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143240DKR-ND 97AC4896
Product Name Chip Resistor - Surface Mount Res, 75K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details