TE Connectivity Chip Resistor - Surface Mount 35026R8JT

Description
6.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143302CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143302CT-ND
Chip Resistor - Surface Mount A143302CT-ND
6.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143302TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143302TR-ND
Chip Resistor - Surface Mount A143302TR-ND
6.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143302DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143302DKR-ND
Chip Resistor - Surface Mount A143302DKR-ND
6.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 6R8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3643
Res, 6R8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3643
RES, 6R8, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 6R8, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 6R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4476
Res, 6R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4476
RES, 6R8, 5%, 2W, 2010, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 6R8, 5%, 2W, 2010, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1984
Res, 6R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1984
RES, 6R8, 5%, 2W, 2010, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 6R8, 5%, 2W, 2010, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143302CT-ND 34AH3643 97AC4476
Product Name Chip Resistor - Surface Mount Res, 6R8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 6R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details