The Res, 6R8, 1%, 2W, 2010, Thick Film resistor from TE Connectivity is a high-power thick film device designed for various applications. It features a resistance value of 6.8 ohms with a tolerance of ±1% and a power rating of 2 watts at an ambient temperature of 70°C. The resistor is housed in a 2010 size package, making it suitable for automated placement in high-volume production. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The resistor exhibits a temperature coefficient of resistance (TCR) of ,â§±200PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100PPM/°C for values from 10.1Ω to 10MΩ. It is supplied on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes. The product complies with EU RoHS directives and is halogen-free, ensuring it meets environmental standards. Its construction and performance specifications make it a reliable choice for engineers seeking a robust resistor for their projects.
6.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
6.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
6.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 6R8, 1%, 2W, 2010, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 6R8, 1%, 2W, 2010, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143143TR-ND | 96AC7966 |
| Product Name | Chip Resistor - Surface Mount | Res, 6R8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |