TE Connectivity Chip Resistor - Surface Mount 35026R2FT

Description
6.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
6.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143142DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143142DKR-ND
Chip Resistor - Surface Mount A143142DKR-ND
6.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143142CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143142CT-ND
Chip Resistor - Surface Mount A143142CT-ND
6.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143142TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143142TR-ND
Chip Resistor - Surface Mount A143142TR-ND
6.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 6R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2736
Res, 6R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2736
RES, 6R2, 1%, 2W, 2010, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 6R2, 1%, 2W, 2010, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7964
Res, 6R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7964
RES, 6R2, 1%, 2W, 2010, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 6R2, 1%, 2W, 2010, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143142DKR-ND 97AC2736
Product Name Chip Resistor - Surface Mount Res, 6R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details