TE Connectivity Chip Resistor - Surface Mount 35026K8FT

Description
6.8 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143215DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143215DKR-ND
Chip Resistor - Surface Mount A143215DKR-ND
6.8 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.8 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143215CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143215CT-ND
Chip Resistor - Surface Mount A143215CT-ND
6.8 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.8 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143215TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143215TR-ND
Chip Resistor - Surface Mount A143215TR-ND
6.8 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.8 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 6K8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2242
Res, 6K8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2242
RES, 6K8, 1%, 2W, 2010, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 6K8, 1%, 2W, 2010, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2244
Res, 6K8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2244
RES, 6K8, 1%, 2W, 2010, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 6K8, 1%, 2W, 2010, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143215DKR-ND 97AC2242
Product Name Chip Resistor - Surface Mount Res, 6K8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details