TE Connectivity Chip Resistor - Surface Mount 35026K2FT

Description
6.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143214DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143214DKR-ND
Chip Resistor - Surface Mount A143214DKR-ND
6.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143214TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143214TR-ND
Chip Resistor - Surface Mount A143214TR-ND
6.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143214CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143214CT-ND
Chip Resistor - Surface Mount A143214CT-ND
6.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

6.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 6K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9526
Res, 6K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9526
RES, 6K2, 1%, 2W, 2010, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 6K2, 1%, 2W, 2010, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site
Res, 6K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6697
Res, 6K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6697
RES, 6K2, 1%, 2W, 2010, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 6K2, 1%, 2W, 2010, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143214DKR-ND 96AC9526
Product Name Chip Resistor - Surface Mount Res, 6K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457417 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD123GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details