TE Connectivity Chip Resistor - Surface Mount 3502680RFT

Description
680 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143191CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143191CT-ND
Chip Resistor - Surface Mount A143191CT-ND
680 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

680 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143191DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143191DKR-ND
Chip Resistor - Surface Mount A143191DKR-ND
680 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

680 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143191TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143191TR-ND
Chip Resistor - Surface Mount A143191TR-ND
680 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

680 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 680R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1472
Res, 680R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1472
RES, 680R, 1%, 2W, 2010, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 680R, 1%, 2W, 2010, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4021
Res, 680R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4021
RES, 680R, 1%, 2W, 2010, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 680R, 1%, 2W, 2010, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143191CT-ND 97AC1472
Product Name Chip Resistor - Surface Mount Res, 680R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers