TE Connectivity Chip Resistor - Surface Mount 3502680KJT

Description
680 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143362TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143362TR-ND
Chip Resistor - Surface Mount A143362TR-ND
680 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

680 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 680K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3561
Res, 680K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3561
RES, 680K, 5%, 2W, 2010, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 680K, 5%, 2W, 2010, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3653
Res, 680K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3653
RES, 680K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 680K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143362TR-ND 97AC3561 34AH3653
Product Name Chip Resistor - Surface Mount Res, 680K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 680K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details