TE Connectivity Chip Resistor - Surface Mount 3502680KFT

Description
680 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143263TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143263TR-ND
Chip Resistor - Surface Mount A143263TR-ND
680 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

680 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 680K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0908
Res, 680K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0908
RES, 680K, 1%, 2W, 2010, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 680K, 1%, 2W, 2010, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5737
Res, 680K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5737
RES, 680K, 1%, 2W, 2010, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 680K, 1%, 2W, 2010, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143263TR-ND 97AC0908
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details